Brady Corporation Machine & Operational Sign 70446

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 70446 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
70446
Machine & Operational Sign 70446
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70446-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70446-ND
Signs, Nameplates, Posters 2267-70446-ND
B120,7X17,BLU,RED,BL K/WHT,NO LIF

B120,7X17,BLU,RED,BLK/WHT,NO LIF

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 17 in Width x 7 in Height - TEXT: NOTICE NO LIFT TRUCKS - 70446 - 754476-70446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 17 in Width x 7 in Height - TEXT: NOTICE NO LIFT TRUCKS - 70446
754476-70446
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 17 in Width x 7 in Height - TEXT: NOTICE NO LIFT TRUCKS - 70446 754476-70446
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: no lift truck symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOTICE NO LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: no lift truck symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOTICE NO LIFT TRUCKS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70446 2267-70446-ND 754476-70446
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 17 in Width x 7 in Height - TEXT: NOTICE NO LIFT TRUCKS - 70446
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details