Brady Corporation Protective Wear Sign 70366

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 70366 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
70366
Protective Wear Sign 70366
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70366-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70366-ND
Signs, Nameplates, Posters 2267-70366-ND
B120,10X14,RED/WHT, HARD HAT ARE

B120,10X14,RED/WHT, HARD HAT ARE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: HARD HAT AREA - 70366 - 754476-70366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: HARD HAT AREA - 70366
754476-70366
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: HARD HAT AREA - 70366 754476-70366
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: HARD HAT AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: HARD HAT AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70366 2267-70366-ND 754476-70366
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: HARD HAT AREA - 70366
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details