Brady Corporation Protective Wear Sign 70362

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 70362 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
70362
Protective Wear Sign 70362
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 70362 - 754476-70362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 70362
754476-70362
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 70362 754476-70362
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE HAIR NET REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE HAIR NET REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70362 754476-70362
Product Name Protective Wear Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 70362
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details