Brady Corporation First Aid Sign 70347

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 70347 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
70347
First Aid Sign 70347
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70347-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70347-ND
Signs, Nameplates, Posters 2267-70347-ND
B120,10X14,GRN/WHT,F IRST AID ROO

B120,10X14,GRN/WHT,FIRST AID ROO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 70347 - 754476-70347 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 70347
754476-70347
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 70347 754476-70347
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID ROOM. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70347 2267-70347-ND 754476-70347
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID ROOM - 70347
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details