Brady Corporation First Aid Sign 70345

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 70345 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
70345
First Aid Sign 70345
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70345-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70345-ND
Signs, Nameplates, Posters 2267-70345-ND
B120,3.5X10,GRN,BLK/ WHT,FIRST AI

B120,3.5X10,GRN,BLK/WHT,FIRST AI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID EQUIPMENT - 70345 - 754476-70345 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID EQUIPMENT - 70345
754476-70345
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID EQUIPMENT - 70345 754476-70345
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: FIRST AID EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: FIRST AID EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70345 2267-70345-ND 754476-70345
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - TEXT: FIRST AID EQUIPMENT - 70345
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details