Brady Corporation Machine & Operational Sign 70340

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 70340 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
70340
Machine & Operational Sign 70340
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70340-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70340-ND
Signs, Nameplates, Posters 2267-70340-ND
B120,10X14,RED,BLK/W HT,FALLING M

B120,10X14,RED,BLK/WHT,FALLING M

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - TEXT: DANGER FALLING MATERIAL - 70340 - 754476-70340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - TEXT: DANGER FALLING MATERIAL - 70340
754476-70340
Brady B-120 Fiberglass Reinforced Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - TEXT: DANGER FALLING MATERIAL - 70340 754476-70340
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance warning sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance warning sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance warning sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance warning sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70340 2267-70340-ND 754476-70340
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - TEXT: DANGER FALLING MATERIAL - 70340
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details