Brady Corporation Self-Sticking Vinyl Pipe Marker 7034-3C

Description
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Three 2 1/4" H x 2 3/4" markers per card plus 8 strips of arrow tape.
Description
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Three 2 1/4" H x 2 3/4" markers per card plus 8 strips of arrow tape.

Suppliers

Company
Product
Description
Supplier Links
Self-Sticking Vinyl Pipe Marker - 7034-3C - Brady Corporation
Milwaukee, WI, USA
Self-Sticking Vinyl Pipe Marker
7034-3C
Self-Sticking Vinyl Pipe Marker 7034-3C
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Three 2 1/4" H x 2 3/4" markers per card plus 8 strips of arrow tape.

Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Three 2 1/4" H x 2 3/4" markers per card plus 8 strips of arrow tape.

Supplier's Site
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = BOILER WATER with Right Arrow - 7034-3C - 754476-81489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = BOILER WATER with Right Arrow - 7034-3C
754476-81489
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = BOILER WATER with Right Arrow - 7034-3C 754476-81489
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER WATER. Fits pipes with a maximum diamter of 3/4 in.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: BOILER WATER. Fits pipes with a maximum diamter of 3/4 in.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 7034-3C 754476-81489
Product Name Self-Sticking Vinyl Pipe Marker Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = BOILER WATER with Right Arrow - 7034-3C
Marker Type Adhesive Label Adhesive Label
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Pipe Marker - A1048G - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Marker Type Adhesive Label
Service Temperature 178 F (81.11 C)
View Details