Brady Corporation Eye Protection Sign 70336

Description
Eye Protection Sign
Description
Eye Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 70336 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
70336
Eye Protection Sign 70336
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA - 70336 - 754476-70336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA - 70336
754476-70336
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA - 70336 754476-70336
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70336 754476-70336
Product Name Eye Protection Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST EYE PROTECTION MUST BE WORN IN THIS AREA - 70336
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details