Brady Corporation Machine & Operational Sign 70322

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 70322 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
70322
Machine & Operational Sign 70322
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT TALK TO OPERATOR - 70322 - 754476-70322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT TALK TO OPERATOR - 70322
754476-70322
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT TALK TO OPERATOR - 70322 754476-70322
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT TALK TO OPERATOR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT TALK TO OPERATOR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70322 754476-70322
Product Name Machine & Operational Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT TALK TO OPERATOR - 70322
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 8134527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details