Brady Corporation Ear Protection Sign 70279

Description
Ear Protection Sign
Description
Ear Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 70279 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
70279
Ear Protection Sign 70279
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - 70279 - 754476-70279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - 70279
754476-70279
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - 70279 754476-70279
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE DO NOT OPERATE THIS EQUIPMENT WITHOUT EAR PROTECTION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE DO NOT OPERATE THIS EQUIPMENT WITHOUT EAR PROTECTION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70279 754476-70279
Product Name Ear Protection Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - 70279
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details