Brady Corporation Chemical & Hazardous Materials Sign 70260

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 70260 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
70260
Chemical & Hazardous Materials Sign 70260
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70260-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70260-ND
Signs, Nameplates, Posters 2267-70260-ND
B120,10X14,RED,BLK/W HT,CORROSIVE

B120,10X14,RED,BLK/WHT,CORROSIVE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIP - 754476-70260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIP
754476-70260
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIP 754476-70260
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70260 2267-70260-ND 754476-70260
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER CORROSIVE LIQUIDS WEAR PROTECTIVE EQUIP
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details