R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This road construction sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D790, MUTCD Eff. 2009 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-70255 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Road Construction Sign - 36 in Width x 24 in Height - TEXT: CONSTRUCTION ZONE UNAUTHORIZED PERSONNEL KEEP OUT - 70255 |