Brady Corporation Traffic Sign: Industrial 70230

Description
Traffic Sign: Industrial
Request a Quote Datasheet
Description
Traffic Sign: Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Industrial - 70230 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Industrial
70230
Traffic Sign: Industrial 70230
Traffic Sign: Industrial

Traffic Sign: Industrial

Supplier's Site
Signs, Nameplates, Posters - 2267-70230-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70230-ND
Signs, Nameplates, Posters 2267-70230-ND
B120,14X20,GRN/WHT,B UCKLE UP AND

B120,14X20,GRN/WHT,BUCKLE UP AND

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70230 2267-70230-ND
Product Name Traffic Sign: Industrial Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details