Brady Corporation Admittance Sign 70220

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 70220 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
70220
Admittance Sign 70220
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70220-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70220-ND
Signs, Nameplates, Posters 2267-70220-ND
B120,10X14,RED,BLK/W HT,RESTRICTE

B120,10X14,RED,BLK/WHT,RESTRICTE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 70220 - 754476-70220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 70220
754476-70220
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 70220 754476-70220
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70220 2267-70220-ND 754476-70220
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 70220
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2847147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details