Brady Corporation Braille (ADA) Sign 70167

Description
Braille (ADA) Sign
Description
Braille (ADA) Sign

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70167 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70167
Braille (ADA) Sign 70167
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Brady B-81 Plastic Rectangle Brown Emergency & Fire Exit Sign - 8 in Width x 2 in Height - TEXT: EMERGENCY EXIT - 70167 - 754476-70167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Rectangle Brown Emergency & Fire Exit Sign - 8 in Width x 2 in Height - TEXT: EMERGENCY EXIT - 70167
754476-70167
Brady B-81 Plastic Rectangle Brown Emergency & Fire Exit Sign - 8 in Width x 2 in Height - TEXT: EMERGENCY EXIT - 70167 754476-70167
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is made from plastic which is the B-81 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: emergency exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in Braille / English with the following text: EMERGENCY EXIT. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is made from plastic which is the B-81 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency & fire exit sign is printed with the following image: emergency exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in Braille / English with the following text: EMERGENCY EXIT. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70167 754476-70167
Product Name Braille (ADA) Sign Brady B-81 Plastic Rectangle Brown Emergency & Fire Exit Sign - 8 in Width x 2 in Height - TEXT: EMERGENCY EXIT - 70167
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details