Brady Corporation Brady B-81 Polystyrene Black Sign Holder - 2 in Length x 8 in Width x 2 in Height - 70153 70153

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign holder is constructed using polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width, 2 in height and a 2 in length. The color of this part is black. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain parts are designed to work with and support other products. This SKU supports the following : General Equipment.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign holder is constructed using polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width, 2 in height and a 2 in length. The color of this part is black. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain parts are designed to work with and support other products. This SKU supports the following : General Equipment.

Suppliers

Company
Product
Description
Supplier Links
Brady B-81 Polystyrene Black Sign Holder - 2 in Length x 8 in Width x 2 in Height - 70153 - 754476-70153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Polystyrene Black Sign Holder - 2 in Length x 8 in Width x 2 in Height - 70153
754476-70153
Brady B-81 Polystyrene Black Sign Holder - 2 in Length x 8 in Width x 2 in Height - 70153 754476-70153
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign holder is constructed using polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width, 2 in height and a 2 in length. The color of this part is black. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain parts are designed to work with and support other products. This SKU supports the following : General Equipment.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sign holder is constructed using polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width, 2 in height and a 2 in length. The color of this part is black. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain parts are designed to work with and support other products. This SKU supports the following : General Equipment.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-70153
Product Name Brady B-81 Polystyrene Black Sign Holder - 2 in Length x 8 in Width x 2 in Height - 70153
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details