Brady Corporation Brady Polystyrene Brown Sign Holder - 8 in Length x 8 in Width x 8 in Height - 70152 70152

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 8 in height and a 8 in length. The color of this SKU is brown. There are a variety of standards that signs may comform to. In particular, this part meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This part supports the following : General Equipment.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 8 in height and a 8 in length. The color of this SKU is brown. There are a variety of standards that signs may comform to. In particular, this part meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This part supports the following : General Equipment.

Suppliers

Company
Product
Description
Supplier Links
Brady Polystyrene Brown Sign Holder - 8 in Length x 8 in Width x 8 in Height - 70152 - 754476-70152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polystyrene Brown Sign Holder - 8 in Length x 8 in Width x 8 in Height - 70152
754476-70152
Brady Polystyrene Brown Sign Holder - 8 in Length x 8 in Width x 8 in Height - 70152 754476-70152
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 8 in height and a 8 in length. The color of this SKU is brown. There are a variety of standards that signs may comform to. In particular, this part meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This part supports the following : General Equipment.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 8 in height and a 8 in length. The color of this SKU is brown. There are a variety of standards that signs may comform to. In particular, this part meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain products are designed to work with and support other parts. This part supports the following : General Equipment.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-70152
Product Name Brady Polystyrene Brown Sign Holder - 8 in Length x 8 in Width x 8 in Height - 70152
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details
Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details