Brady Corporation Braille (ADA) Sign 70141

Description
Braille (ADA) Sign
Description
Braille (ADA) Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Braille (ADA) Sign
70141
Braille (ADA) Sign 70141
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Brady B-81 Plastic Rectangle Brown Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70141 - 754476-70141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Rectangle Brown Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70141
754476-70141
Brady B-81 Plastic Rectangle Brown Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70141 754476-70141
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using plastic which is the B-81 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in Braille / English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this part complies with the ADA Compilant, ICC / ANSI 117.1 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using plastic which is the B-81 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is designed with the following image: exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in Braille / English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this part complies with the ADA Compilant, ICC / ANSI 117.1 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70141 754476-70141
Product Name Braille (ADA) Sign Brady B-81 Plastic Rectangle Brown Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70141
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details