Brady Corporation Braille (ADA) Sign 70137

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70137 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70137
Braille (ADA) Sign 70137
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70137-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70137-ND
Signs, Nameplates, Posters 2267-70137-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Rectangle Brown Restroom Sign - 8 in Width x 2 in Height - TEXT: WOMEN - 70137 - 754476-70137 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Rectangle Brown Restroom Sign - 8 in Width x 2 in Height - TEXT: WOMEN - 70137
754476-70137
Brady B-81 Plastic Rectangle Brown Restroom Sign - 8 in Width x 2 in Height - TEXT: WOMEN - 70137 754476-70137
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: woman braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in Braille / English with the following text: WOMEN. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: woman braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in Braille / English with the following text: WOMEN. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70137 2267-70137-ND 754476-70137
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Rectangle Brown Restroom Sign - 8 in Width x 2 in Height - TEXT: WOMEN - 70137
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details