Brady Corporation Braille (ADA) Sign 70135

Description
Braille (ADA) Sign
Description
Braille (ADA) Sign

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70135 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70135
Braille (ADA) Sign 70135
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Brady B-81 Plastic Square Brown Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: ELEVATOR - 70135 - 754476-70135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Brown Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: ELEVATOR - 70135
754476-70135
Brady B-81 Plastic Square Brown Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: ELEVATOR - 70135 754476-70135
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady access sign is constructed using plastic which is the B-81 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This access sign is manufactured with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This access sign is printed with the following image: elevator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This sign is written in English with the following text: ELEVATOR.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady access sign is constructed using plastic which is the B-81 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This access sign is manufactured with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This access sign is printed with the following image: elevator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This sign is written in English with the following text: ELEVATOR.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70135 754476-70135
Product Name Braille (ADA) Sign Brady B-81 Plastic Square Brown Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: ELEVATOR - 70135
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details