Brady Corporation Braille (ADA) Sign 70129

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70129 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70129
Braille (ADA) Sign 70129
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70129-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70129-ND
Signs, Nameplates, Posters 2267-70129-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: RESTROOMS - 70129 - 754476-70129 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: RESTROOMS - 70129
754476-70129
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: RESTROOMS - 70129 754476-70129
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This product is written in Braille / English with the following text: RESTROOMS. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is manufactured using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This product is written in Braille / English with the following text: RESTROOMS. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70129 2267-70129-ND 754476-70129
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: RESTROOMS - 70129
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details