Brady Corporation Braille (ADA) Sign 70127

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70127 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70127
Braille (ADA) Sign 70127
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70127-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70127-ND
Signs, Nameplates, Posters 2267-70127-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: WOMEN - 70127 - 754476-70127 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: WOMEN - 70127
754476-70127
Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: WOMEN - 70127 754476-70127
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This item is written in English with the following text: WOMEN.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restroom sign is constructed using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a brown background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This item is written in English with the following text: WOMEN.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70127 2267-70127-ND 754476-70127
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Square Brown Restroom Sign - 8 in Width x 8 in Height - TEXT: WOMEN - 70127
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details