Brady Corporation Braille (ADA) Sign 70115

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70115 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70115
Braille (ADA) Sign 70115
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70115-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70115-ND
Signs, Nameplates, Posters 2267-70115-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Rectangle Black Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70115 - 754476-70115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Rectangle Black Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70115
754476-70115
Brady B-81 Plastic Rectangle Black Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70115 754476-70115
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in Braille / English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant, ICC / ANSI 117.1 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 2 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: exit braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in Braille / English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this part satisfies the ADA Compilant, ICC / ANSI 117.1 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70115 2267-70115-ND 754476-70115
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Rectangle Black Exit Sign - 8 in Width x 2 in Height - TEXT: EXIT - 70115
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details