Brady Corporation Braille (ADA) Sign 70110

Description
Braille (ADA) Sign
Description
Braille (ADA) Sign

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70110 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70110
Braille (ADA) Sign 70110
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Brady B-81 Plastic Square Black Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: STAIRWAY - 70110 - 754476-70110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Black Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: STAIRWAY - 70110
754476-70110
Brady B-81 Plastic Square Black Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: STAIRWAY - 70110 754476-70110
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady access sign is manufactured using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This access sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This access sign is designed with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This SKU is written in Braille / English with the following text: STAIRWAY. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ICC / ANSI 117.1 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady access sign is manufactured using plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and communication. This access sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This access sign is designed with the following image: stairway symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This SKU is written in Braille / English with the following text: STAIRWAY. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ICC / ANSI 117.1 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70110 754476-70110
Product Name Braille (ADA) Sign Brady B-81 Plastic Square Black Access Sign - 8 in Width x 8 in Height - Non-Glare - TEXT: STAIRWAY - 70110
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details