Brady Corporation Braille (ADA) Sign 70102

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 70102 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
70102
Braille (ADA) Sign 70102
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70102-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70102-ND
Signs, Nameplates, Posters 2267-70102-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Square Black Restroom Sign - 8 in Width x 8 in Height - TEXT: MEN - 70102 - 754476-70102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Black Restroom Sign - 8 in Width x 8 in Height - TEXT: MEN - 70102
754476-70102
Brady B-81 Plastic Square Black Restroom Sign - 8 in Width x 8 in Height - TEXT: MEN - 70102 754476-70102
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This product is written in Braille / English with the following text: MEN. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is manufactured with a black background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a square. This product is written in Braille / English with the following text: MEN. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535, ANSI Z535.2-2002, ICC / ANSI 117.1, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70102 2267-70102-ND 754476-70102
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Square Black Restroom Sign - 8 in Width x 8 in Height - TEXT: MEN - 70102
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details