Brady Corporation Blank Sign - Preprinted Headers 69806

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 69806 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
69806
Blank Sign - Preprinted Headers 69806
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-69806-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69806-ND
Signs, Nameplates, Posters 2267-69806-ND
B120,10X14,BLK/ORN,W /PRE-PRINTED

B120,10X14,BLK/ORN,W/PRE-PRINTED

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 69806 - 754476-69806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 69806
754476-69806
Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 69806 754476-69806
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69806 2267-69806-ND 754476-69806
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester Orange Preprinted Header - 14 in Width x 10 in Height - TEXT: WARNING - 69806
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details