Brady Corporation Ear Protection Sign 69799

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 69799 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
69799
Ear Protection Sign 69799
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69799-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69799-ND
Signs, Nameplates, Posters 2267-69799-ND
B120,7HX7W, BLK/YEL, EAR PROTECT

B120,7HX7W, BLK/YEL, EAR PROTECT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 7 in Height - 69799 - 754476-69799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 7 in Height - 69799
754476-69799
Brady B-120 Fiberglass Reinforced Polyester Square Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 7 in Height - 69799 754476-69799
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: ear protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: ear protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a square. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69799 2267-69799-ND 754476-69799
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 7 in Height - 69799
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details