Brady Corporation No Smoking Sign 69792

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 69792 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
69792
No Smoking Sign 69792
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69792-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69792-ND
Signs, Nameplates, Posters 2267-69792-ND
B120,7X7,RED,BLK/WHT ,(NO SMOKING

B120,7X7,RED,BLK/WHT,(NO SMOKING

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square White Smoking Not Permitted Sign - 7 in Width x 7 in Height - 69792 - 754476-69792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square White Smoking Not Permitted Sign - 7 in Width x 7 in Height - 69792
754476-69792
Brady B-120 Fiberglass Reinforced Polyester Square White Smoking Not Permitted Sign - 7 in Width x 7 in Height - 69792 754476-69792
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69792 2267-69792-ND 754476-69792
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square White Smoking Not Permitted Sign - 7 in Width x 7 in Height - 69792
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details