Brady Corporation Biohazard Sign 69789

Description
Biohazard Sign
Request a Quote Datasheet
Description
Biohazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biohazard Sign - 69789 - Brady Corporation
Milwaukee, WI, USA
Biohazard Sign
69789
Biohazard Sign 69789
Biohazard Sign

Biohazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69789-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69789-ND
Signs, Nameplates, Posters 2267-69789-ND
B120,7X17,BLK/ORG,BI OHAZARD CAUT

B120,7X17,BLK/ORG,BIOHAZARD CAUT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 17 in Width x 7 in Height - TEXT: BIOHAZARD CAUTION BIOLOGICAL HAZARD - 69789 - 754476-69789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 17 in Width x 7 in Height - TEXT: BIOHAZARD CAUTION BIOLOGICAL HAZARD - 69789
754476-69789
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 17 in Width x 7 in Height - TEXT: BIOHAZARD CAUTION BIOLOGICAL HAZARD - 69789 754476-69789
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BIOHAZARD CAUTION BIOLOGICAL HAZARD. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.1030 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BIOHAZARD CAUTION BIOLOGICAL HAZARD. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.1030 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69789 2267-69789-ND 754476-69789
Product Name Biohazard Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 17 in Width x 7 in Height - TEXT: BIOHAZARD CAUTION BIOLOGICAL HAZARD - 69789
Safety / Warning Type HAZMAT (Hazaondous Material); Biological HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details