Brady Corporation Admittance Sign 69580

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 69580 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
69580
Admittance Sign 69580
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69580-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69580-ND
Signs, Nameplates, Posters 2267-69580-ND
B120,10X14,BLK/ORG,E LECTRICAL HA

B120,10X14,BLK/ORG,ELECTRICAL HA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69580 - 754476-69580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69580
754476-69580
Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69580 754476-69580
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69580 2267-69580-ND 754476-69580
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69580
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 8134518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire alarm call point
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details