Brady Corporation Machine & Operational Sign 69540

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 69540 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
69540
Machine & Operational Sign 69540
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES - 69540 - 754476-69540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES - 69540
754476-69540
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES - 69540 754476-69540
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 69540 754476-69540
Product Name Machine & Operational Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER TURN OFF POWER BEFORE WORKING ON MACHINES - 69540
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details