R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck driver instruction sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck driver instruction sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE TRUCK DRIVERS MUST REMAIN WITH THEIR VEHICLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-69539 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: NOTICE TRUCK DRIVERS MUST REMAIN WITH THEIR VEHICLE - 69539 |