R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE SAVE YOUR EYES WEAR EYE PROTECTION. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 69494 | 754476-69494 |
| Product Name | Eye Protection Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE SAVE YOUR EYES WEAR EYE PROTECTION - 69494 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |