Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 69464 69464

Description
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady report unsafe conditions sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady report unsafe conditions sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 69464 - 754476-69464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 69464
754476-69464
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 69464 754476-69464
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady report unsafe conditions sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady report unsafe conditions sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-69464
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 69464
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 2198733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details