Brady Corporation Maintenance Sign 69455

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 69455 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
69455
Maintenance Sign 69455
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69455-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69455-ND
Signs, Nameplates, Posters 2267-69455-ND
B120,10X14,BLU,BLK/W HT,PUT TOOLS

B120,10X14,BLU,BLK/WHT,PUT TOOLS

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 69455 - 754476-69455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 69455
754476-69455
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 69455 754476-69455
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69455 2267-69455-ND 754476-69455
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 69455
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details