Brady Corporation Recycle & Environment Sign 69437

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 69437 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
69437
Recycle & Environment Sign 69437
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69437-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69437-ND
Signs, Nameplates, Posters 2267-69437-ND
RECYCLE & ENVIRONMENT SIGN

RECYCLE & ENVIRONMENT SIGN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 69437 - 754476-69437 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 69437
754476-69437
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 69437 754476-69437
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This turn out lights sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady turn out lights sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This turn out lights sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69437 2267-69437-ND 754476-69437
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Turn Out Lights Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE TURN OUT LIGHTS WHEN NOT IN USE - 69437
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details