Brady Corporation Chemical & Hazardous Materials Sign 69408

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 69408 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
69408
Chemical & Hazardous Materials Sign 69408
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69408-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69408-ND
Signs, Nameplates, Posters 2267-69408-ND
B120,10X14,BLK/YEL,C AUTION NON-P

B120,10X14,BLK/YEL,CAUTION NON-P

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 69408 - 754476-69408 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 69408
754476-69408
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 69408 754476-69408
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION NON-POTABLE WATER DO NOT DRINK. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69408 2267-69408-ND 754476-69408
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: CAUTION NON-POTABLE WATER DO NOT DRINK - 69408
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details