Brady Corporation Fall Protection Sign 69404

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 69404 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
69404
Fall Protection Sign 69404
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69404-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69404-ND
Signs, Nameplates, Posters 2267-69404-ND
FALL PROTECTION SIGN

FALL PROTECTION SIGN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 69404 - 754476-69404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 69404
754476-69404
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 69404 754476-69404
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION NO STEPS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION NO STEPS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69404 2267-69404-ND 754476-69404
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 69404
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details