Brady Corporation Machine & Operational Sign 69350

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 69350 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
69350
Machine & Operational Sign 69350
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69350-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69350-ND
Signs, Nameplates, Posters 2267-69350-ND
B120,7X10,BLU,BLK/WH T,MAIN GAS C

B120,7X10,BLU,BLK/WHT,MAIN GAS C

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 69350 - 754476-69350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 69350
754476-69350
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 69350 754476-69350
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NOTICE MAIN GAS CUT OFF. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NOTICE MAIN GAS CUT OFF. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69350 2267-69350-ND 754476-69350
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 69350
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details