Brady Corporation Eye Protection Sign 69331

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 69331 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
69331
Eye Protection Sign 69331
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69331-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69331-ND
Signs, Nameplates, Posters 2267-69331-ND
B120,10X14,BLK/YEL,L ASER RADIATI

B120,10X14,BLK/YEL,LASER RADIATI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - 69331 - 754476-69331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - 69331
754476-69331
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - 69331 754476-69331
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This laser hazard sign is manufactured with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION LASER RADIATION DO NOT STARE INTO BEAM OR VIEW DIRECTLY WITH OPTICAL INSTRUMENTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady laser hazard sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This laser hazard sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This laser hazard sign is manufactured with the following image: laser hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION LASER RADIATION DO NOT STARE INTO BEAM OR VIEW DIRECTLY WITH OPTICAL INSTRUMENTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69331 2267-69331-ND 754476-69331
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Laser Hazard Sign - 14 in Width x 10 in Height - 69331
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details