Brady Corporation First Aid Sign 69250

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 69250 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
69250
First Aid Sign 69250
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69250-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69250-ND
Signs, Nameplates, Posters 2267-69250-ND
B120,7X17,GRN/WHT,FI RST AID

B120,7X17,GRN/WHT,FIRST AID

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 17 in Width x 7 in Height - TEXT: SAFETY FIRST AID - 69250 - 754476-69250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 17 in Width x 7 in Height - TEXT: SAFETY FIRST AID - 69250
754476-69250
Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 17 in Width x 7 in Height - TEXT: SAFETY FIRST AID - 69250 754476-69250
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69250 2267-69250-ND 754476-69250
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White First Aid Sign - 17 in Width x 7 in Height - TEXT: SAFETY FIRST AID - 69250
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details