R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: fall symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: WATCH YOUR STEP / FALL. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 69238 | 754476-69238 |
| Product Name | Fall Protection Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 10 in Width x 10 in Height - TEXT: WATCH YOUR STEP / FALL - 69238 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | HAZMAT (Hazaondous Material) |