Brady Corporation Admittance Sign 69193

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 69193 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
69193
Admittance Sign 69193
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-69193-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-69193-ND
Signs, Nameplates, Posters 2267-69193-ND
B120,10X14,RED,BLK/W HT,DANGER EL

B120,10X14,RED,BLK/WHT,DANGER EL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69193 - 754476-69193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69193
754476-69193
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69193 754476-69193
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 69193 2267-69193-ND 754476-69193
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER ELECTRICAL HAZARD AUTHORIZED PERSONNEL ONLY - 69193
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details