Brady Corporation Admittance Sign 69103

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 69103 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
69103
Admittance Sign 69103
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT - 69103 - 754476-69103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT - 69103
754476-69103
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT - 69103 754476-69103
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 69103 754476-69103
Product Name Admittance Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT ENTER WITHOUT A CONFINED SPACE PERMIT - 69103
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details