Brady Corporation Maintenance Sign 69008

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 69008 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
69008
Maintenance Sign 69008
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - 69008 - 754476-69008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - 69008
754476-69008
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - 69008 754476-69008
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: HEALTH HINTS CLEAN TOILET ROOMS MEAN GOOD HEALTH HELP KEEP DIRT OUT IT'S UP TO YOU. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: HEALTH HINTS CLEAN TOILET ROOMS MEAN GOOD HEALTH HELP KEEP DIRT OUT IT'S UP TO YOU. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 69008 754476-69008
Product Name Maintenance Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - 69008
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details