Brady Corporation Magnetic Lockout Warning Sign 66009

Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.
Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Lockout Warning Sign - 66009 - Brady Corporation
Milwaukee, WI, USA
Magnetic Lockout Warning Sign
66009
Magnetic Lockout Warning Sign 66009
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Supplier's Site
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66009 - 754476-66009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66009
754476-66009
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66009 754476-66009
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from vinyl which is the B-811 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE. This part is designed and constructed for Outdoor use.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from vinyl which is the B-811 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE. This part is designed and constructed for Outdoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 66009 754476-66009
Product Name Magnetic Lockout Warning Sign Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66009
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details