Brady Corporation Magnetic Lockout Warning Sign 66008

Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.
Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Lockout Warning Sign - 66008 - Brady Corporation
Milwaukee, WI, USA
Magnetic Lockout Warning Sign
66008
Magnetic Lockout Warning Sign 66008
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Supplier's Site
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 3 in Width x 5 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66008 - 754476-66008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 3 in Width x 5 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66008
754476-66008
Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 3 in Width x 5 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66008 754476-66008
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE. This sign is designed and constructed for Outdoor use.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE. This sign is designed and constructed for Outdoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 66008 754476-66008
Product Name Magnetic Lockout Warning Sign Brady B-811 Vinyl Rectangle White Machine & Equipment Sign - 3 in Width x 5 in Height - Magnetic - TEXT: DANGER EQUIPMENT BEING SERVICED DO NOT OPERATE - 66008
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details