Brady Corporation Magnetic Lockout Warning Sign 66005

Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.
Description
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Lockout Warning Sign - 66005 - Brady Corporation
Milwaukee, WI, USA
Magnetic Lockout Warning Sign
66005
Magnetic Lockout Warning Sign 66005
Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Post lockout warning signs at all energy control points while machines are being serviced to alert employees not to operate the equipment until the work is complete. Signs are made of flexible magnetic vinyl.

Supplier's Site
Brady B-811 Vinyl Rectangle White Lockout / Tagout Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER BREAKERS LOCKED OUT - 66005 - 754476-66005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-811 Vinyl Rectangle White Lockout / Tagout Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER BREAKERS LOCKED OUT - 66005
754476-66005
Brady B-811 Vinyl Rectangle White Lockout / Tagout Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER BREAKERS LOCKED OUT - 66005 754476-66005
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER BREAKERS LOCKED OUT. This item is designed and manufactured for Outdoor use.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER BREAKERS LOCKED OUT. This item is designed and manufactured for Outdoor use.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 66005 754476-66005
Product Name Magnetic Lockout Warning Sign Brady B-811 Vinyl Rectangle White Lockout / Tagout Sign - 5 in Width x 7 in Height - Magnetic - TEXT: DANGER BREAKERS LOCKED OUT - 66005
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details