Brady Corporation Laminated Confined Space Poster 65952

Description
Laminated posters review the most important steps entrants and attendants must follow when working in confined spaces. Poster size is 18"H x 24"W.
Description
Laminated posters review the most important steps entrants and attendants must follow when working in confined spaces. Poster size is 18"H x 24"W.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Laminated Confined Space Poster
65952
Laminated Confined Space Poster 65952
Laminated posters review the most important steps entrants and attendants must follow when working in confined spaces. Poster size is 18"H x 24"W.

Laminated posters review the most important steps entrants and attendants must follow when working in confined spaces. Poster size is 18"H x 24"W.

Supplier's Site
Brady Paper Rectangle White Confined Space Sign - 24 in Width x 18 in Height - Laminated - TEXT: CONFINED SPACE SAFETY. ETC - 65952 - 754476-65952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Paper Rectangle White Confined Space Sign - 24 in Width x 18 in Height - Laminated - TEXT: CONFINED SPACE SAFETY. ETC - 65952
754476-65952
Brady Paper Rectangle White Confined Space Sign - 24 in Width x 18 in Height - Laminated - TEXT: CONFINED SPACE SAFETY. ETC - 65952 754476-65952
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE SAFETY. ETC.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 24 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE SAFETY. ETC.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 65952 754476-65952
Product Name Laminated Confined Space Poster Brady Paper Rectangle White Confined Space Sign - 24 in Width x 18 in Height - Laminated - TEXT: CONFINED SPACE SAFETY. ETC - 65952
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details