Brady Corporation Confined Space Sign 65917

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 65917 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
65917
Confined Space Sign 65917
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-65917-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-65917-ND
Signs, Nameplates, Posters 2267-65917-ND
B120,20X14,BLK/YEL,P ROTECTIVE EQ

B120,20X14,BLK/YEL,PROTECTIVE EQ

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 20 in Height - 65917 - 754476-65917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 20 in Height - 65917
754476-65917
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 20 in Height - 65917 754476-65917
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: affix symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION PROTECTIVE EQUIPMENT REQUIRED AFFIX PICTOGRAMS HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: affix symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION PROTECTIVE EQUIPMENT REQUIRED AFFIX PICTOGRAMS HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 65917 2267-65917-ND 754476-65917
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Confined Space Sign - 14 in Width x 20 in Height - 65917
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details